HEX TYPE
1 1/16 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
9/64 INCH BIT SIZE
9/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 7/8 INCH
BODY STYLE STUBBY
Snap-on Industrial Brands
Done
Datasheet
Description
HEX TYPE
1 1/16 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
9/64 INCH BIT SIZE
9/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 7/8 INCH
BODY STYLE STUBBY
HEX TYPE
1 1/16 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
9/64 INCH BIT SIZE
9/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 7/8 INCH
BODY STYLE STUBBY