Greenlee Textron, Inc. Screwdriver Bit 9953-14

Description
STEEL MATERIAL #1 AND #2 SQUARE RECESS, 6 MM FLAT TIP, #2 PHILLIPS SIZE CHROME PLATED FINISH PRECISION MACHINED, HARDENED PROCESS PHILLIPS, SQUARE RECESS, FLAT-TIP SCREWDRIVER BIT TYPE
Datasheet
Description
STEEL MATERIAL #1 AND #2 SQUARE RECESS, 6 MM FLAT TIP, #2 PHILLIPS SIZE CHROME PLATED FINISH PRECISION MACHINED, HARDENED PROCESS PHILLIPS, SQUARE RECESS, FLAT-TIP SCREWDRIVER BIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 9953-14 - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Bit
9953-14
Screwdriver Bit 9953-14
STEEL MATERIAL #1 AND #2 SQUARE RECESS, 6 MM FLAT TIP, #2 PHILLIPS SIZE CHROME PLATED FINISH PRECISION MACHINED, HARDENED PROCESS PHILLIPS, SQUARE RECESS, FLAT-TIP SCREWDRIVER BIT TYPE
  • STEEL MATERIAL
  • #1 AND #2 SQUARE RECESS, 6 MM FLAT TIP, #2 PHILLIPS SIZE
  • CHROME PLATED FINISH
  • PRECISION MACHINED, HARDENED PROCESS
  • PHILLIPS, SQUARE RECESS, FLAT-TIP SCREWDRIVER BIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Driver Bits
Product Number 9953-14
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products