Description
HEX TYPE
2-7/8 INCH OVERALL LENGTH
9/16 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
3/32 INCH BIT SIZE
3/32 BIT SIZE - FRACTIONAL
.0937 BIT SIZE - DECIMAL
WILLIAMS. BRAND
APPLICABLE STANDARD SAE
WEIGHT 0.07 LB
TWO PIECE DESIGN
BIT SIZE - DECIMAL - UOM IN
COATING BLACK FINISHED BIT, CHROME FINISHED SOCKET
DRIVE END SIZE - DECIMAL - UOM IN