9953-15 -- SCREWDRIVER BIT
Greenlee Textron, Inc.
Screwdriver Bit
9953-15
Description
STEEL MATERIAL
#1, #2 PHILLIPS, #1, #2 SQUARE RECESS, 3/16 INCH, 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH, 3/8 INCH HEX SIZE
CHROME PLATED FINISH
HARDENED PROCESS
PHILLIPS, SQUARE RECESS, FLAT TIP, HEX SCREWDRIVER BIT TYPE
TYPE 9-IN-1
Description
STEEL MATERIAL
#1, #2 PHILLIPS, #1, #2 SQUARE RECESS, 3/16 INCH, 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH, 3/8 INCH HEX SIZE
CHROME PLATED FINISH
HARDENED PROCESS
PHILLIPS, SQUARE RECESS, FLAT TIP, HEX SCREWDRIVER BIT TYPE
TYPE 9-IN-1
Datasheet
Suppliers
STEEL MATERIAL
#1, #2 PHILLIPS, #1, #2 SQUARE RECESS, 3/16 INCH, 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH, 3/8 INCH HEX SIZE
CHROME PLATED FINISH
HARDENED PROCESS
PHILLIPS, SQUARE RECESS, FLAT TIP, HEX SCREWDRIVER BIT TYPE
TYPE 9-IN-1
- STEEL MATERIAL
- #1, #2 PHILLIPS, #1, #2 SQUARE RECESS, 3/16 INCH, 1/4 INCH FLAT TIP, 1/4 INCH, 5/16 INCH, 3/8 INCH HEX SIZE
- CHROME PLATED FINISH
- HARDENED PROCESS
- PHILLIPS, SQUARE RECESS, FLAT TIP, HEX SCREWDRIVER BIT TYPE
- TYPE 9-IN-1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Driver Bits |
|
Product Number
|
9953-15 |
|
Product Name
|
Screwdriver Bit |
Unlock Full Specs
to access all available technical data