Snap-on Industrial Brands Drive Socket M-810

Description
8-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 7/8 INCH OVERALL LENGTH 9/16 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 9/32 INCH WEIGHT 0.04 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN M MODEL
Datasheet
Description
8-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 7/8 INCH OVERALL LENGTH 9/16 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 9/32 INCH WEIGHT 0.04 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - M-810 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
M-810
Drive Socket M-810
8-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 7/8 INCH OVERALL LENGTH 9/16 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE WILLIAMS. BRAND BODY STYLE STRAIGHT SOCKET DEPTH 9/32 INCH WEIGHT 0.04 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN M MODEL
  • 8-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 9/16 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • .3125 SOCKET END SIZE - DECIMAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 9/32 INCH
  • WEIGHT 0.04 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number M-810
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details