SLEDGE TYPE
18 3/4 INCH OVERALL LENGTH
13 3/4 INCH HANDLE LENGTH
32 OZ WEIGHT
FIBERGLASS HANDLE MATERIAL
URETHANE HEAD MATERIAL
2 INCH FACE SIZE
WILLIAMS[R] BRAND
WITH CUSHION GRIP, SHOT FILLED HEAD
Snap-on Industrial Brands
Done
Datasheet
Description
SLEDGE TYPE
18 3/4 INCH OVERALL LENGTH
13 3/4 INCH HANDLE LENGTH
32 OZ WEIGHT
FIBERGLASS HANDLE MATERIAL
URETHANE HEAD MATERIAL
2 INCH FACE SIZE
WILLIAMS[R] BRAND
WITH CUSHION GRIP, SHOT FILLED HEAD
SLEDGE TYPE
18 3/4 INCH OVERALL LENGTH
13 3/4 INCH HANDLE LENGTH
32 OZ WEIGHT
FIBERGLASS HANDLE MATERIAL
URETHANE HEAD MATERIAL
2 INCH FACE SIZE
WILLIAMS[R] BRAND
WITH CUSHION GRIP, SHOT FILLED HEAD