Minerallac Company Hammer 37277

Description
SLEDGE, DOUBLE-FACED HEAD TYPE 36 INCH OVERALL LENGTH 32 INCH HANDLE LENGTH DRIVING WEDGES AND POSTS, CONSTRUCTION/DESTRUC TION APPLICATION FORGED PROCESS FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 6-1/4 INCH L X 2-3/8 INCH W FACE SIZE
Datasheet
Description
SLEDGE, DOUBLE-FACED HEAD TYPE 36 INCH OVERALL LENGTH 32 INCH HANDLE LENGTH DRIVING WEDGES AND POSTS, CONSTRUCTION/DESTRUC TION APPLICATION FORGED PROCESS FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 6-1/4 INCH L X 2-3/8 INCH W FACE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer - 37277 - Minerallac Company
Hampshire, IL, USA
Hammer
37277
Hammer 37277
SLEDGE, DOUBLE-FACED HEAD TYPE 36 INCH OVERALL LENGTH 32 INCH HANDLE LENGTH DRIVING WEDGES AND POSTS, CONSTRUCTION/DESTRUC TION APPLICATION FORGED PROCESS FIBERGLASS HANDLE MATERIAL STEEL HEAD MATERIAL 6-1/4 INCH L X 2-3/8 INCH W FACE SIZE
  • SLEDGE, DOUBLE-FACED HEAD TYPE
  • 36 INCH OVERALL LENGTH
  • 32 INCH HANDLE LENGTH
  • DRIVING WEDGES AND POSTS, CONSTRUCTION/DESTRUCTION APPLICATION
  • FORGED PROCESS
  • FIBERGLASS HANDLE MATERIAL
  • STEEL HEAD MATERIAL
  • 6-1/4 INCH L X 2-3/8 INCH W FACE SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hammers and Mallets
Product Number 37277
Product Name Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Hammer - H3.25 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Hammer - SH-12 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details