Description
CHISELING, METAL WORKING, PUNCHING TYPE
13-1/8 INCH OVERALL LENGTH
11-5/8 INCH HANDLE LENGTH
1.04 LB WEIGHT
CLEAR LACQUERED WHITE HICKORY HANDLE MATERIAL
1.04 WEIGHT IN LB
DROP FORGED HEAT TREATED STEEL HEAD MATERIAL
7/8 FACE SIZE - FRACTIONAL
.875 FACE SIZE - DECIMAL
7/8 INCH DIA FACE SIZE
WILLIAMS[R] BRAND
WEIGHT CLASS 12 OZ
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C
FACE SIZE - DECIMAL - UOM IN
HEAD TYPE BALL PEIN
WEIGHT IN LB - UOM LB
HBP MODEL