Description
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
3-1/16 INCH OVERALL LENGTH
2-25/32 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
2.125 SOCKET END SIZE - DECIMAL
2-1/8 SOCKET END SIZE - FRACTIONAL
2-1/8 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
BODY STYLE SHOULDER
SOCKET DEPTH 2-1/8 INCH
WEIGHT 1.82 LB
FOUR SIDED DETENT IN DRIVE END
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
H MODEL