FINISH INDUSTRIAL BLACK
OVERALL LENGTH 16 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING
Snap-on Industrial Brands
Done
Datasheet
Description
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 16 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 16 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING