H-115 -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
H-115
Description
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 15-1/2 INCH
OVERALL LENGTH - DECIMAL 15.5
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 15-1/2
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 3.34 LB
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 15-1/2 INCH
OVERALL LENGTH - DECIMAL 15.5
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 15-1/2
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 3.34 LB
Datasheet
Suppliers
Socket Wrench Extension
H-115
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 15-1/2 INCH
OVERALL LENGTH - DECIMAL 15.5
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 15-1/2
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 3.34 LB
- DRIVE TYPE SQUARE
- FINISH CHROME FINISH
- MATERIAL ALLOY STEEL
- OVERALL LENGTH 15-1/2 INCH
- OVERALL LENGTH - DECIMAL 15.5
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 15-1/2
- SIZE 3/4 INCH
- SIZE - DECIMAL .75
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/4
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
- WEIGHT 3.34 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
H-115 |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details