EB-7T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-7T
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-3/4 INCH
2-5/8 INCH EYE HEIGHT
2.625 EYE HEIGHT - DECIMAL
2-5/8 EYE HEIGHT - FRACTIONAL
1.75 LENGTH - DECIMAL
1-3/4 LENGTH - FRACTIONAL
1-3/4 INCH THREAD LENGTH
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3140 LB CAPACITY
2-7/16 INCH EYE OUTER DIAMETER
1-5/16 INCH EYE INNER DIAMETER
2-7/16 EYE OUTER DIAMETER - FRACTIONAL
2.4375 EYE OUTER DIAMETER - DECIMAL
1.3125 EYE INNER DIAMETER - DECIMAL
1-5/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS. BRAND
ULTIMATE STRENGTH 20000 LB
WEIGHT 0.56 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-3/4 INCH
2-5/8 INCH EYE HEIGHT
2.625 EYE HEIGHT - DECIMAL
2-5/8 EYE HEIGHT - FRACTIONAL
1.75 LENGTH - DECIMAL
1-3/4 LENGTH - FRACTIONAL
1-3/4 INCH THREAD LENGTH
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3140 LB CAPACITY
2-7/16 INCH EYE OUTER DIAMETER
1-5/16 INCH EYE INNER DIAMETER
2-7/16 EYE OUTER DIAMETER - FRACTIONAL
2.4375 EYE OUTER DIAMETER - DECIMAL
1.3125 EYE INNER DIAMETER - DECIMAL
1-5/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS. BRAND
ULTIMATE STRENGTH 20000 LB
WEIGHT 0.56 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
Eye Bolt - Non Metric
EB-7T
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-3/4 INCH
2-5/8 INCH EYE HEIGHT
2.625 EYE HEIGHT - DECIMAL
2-5/8 EYE HEIGHT - FRACTIONAL
1.75 LENGTH - DECIMAL
1-3/4 LENGTH - FRACTIONAL
1-3/4 INCH THREAD LENGTH
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3140 LB CAPACITY
2-7/16 INCH EYE OUTER DIAMETER
1-5/16 INCH EYE INNER DIAMETER
2-7/16 EYE OUTER DIAMETER - FRACTIONAL
2.4375 EYE OUTER DIAMETER - DECIMAL
1.3125 EYE INNER DIAMETER - DECIMAL
1-5/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS. BRAND
ULTIMATE STRENGTH 20000 LB
WEIGHT 0.56 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- PLAIN TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-3/4 INCH
- 2-5/8 INCH EYE HEIGHT
- 2.625 EYE HEIGHT - DECIMAL
- 2-5/8 EYE HEIGHT - FRACTIONAL
- 1.75 LENGTH - DECIMAL
- 1-3/4 LENGTH - FRACTIONAL
- 1-3/4 INCH THREAD LENGTH
- 5/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 11 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- 3140 LB CAPACITY
- 2-7/16 INCH EYE OUTER DIAMETER
- 1-5/16 INCH EYE INNER DIAMETER
- 2-7/16 EYE OUTER DIAMETER - FRACTIONAL
- 2.4375 EYE OUTER DIAMETER - DECIMAL
- 1.3125 EYE INNER DIAMETER - DECIMAL
- 1-5/16 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS. BRAND
- ULTIMATE STRENGTH 20000 LB
- WEIGHT 0.56 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-7T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
1.57 tons (1.42 metric tons)
|
|
Threaded Length
|
1.75 inch (44.45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Features
Swivel
Thread Size
5/8-11 In
Maximum Load
1.5 tons (1.36 metric tons)
View Details
Rating
Load Rated
Material
AISI 316 L
Maximum Load
1.32 tons (1.2 metric tons)
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
1.2 tons (1.09 metric tons)
View Details