EB-4T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-4T
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-3/8 INCH
1-7/8 INCH EYE HEIGHT
1.875 EYE HEIGHT - DECIMAL
1-7/8 EYE HEIGHT - FRACTIONAL
1.375 LENGTH - DECIMAL
1-3/8 LENGTH - FRACTIONAL
1-3/8 INCH THREAD LENGTH
7/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
14 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
1480 LB CAPACITY
1-13/16 INCH EYE OUTER DIAMETER
1-1/16 INCH EYE INNER DIAMETER
1-13/16 EYE OUTER DIAMETER - FRACTIONAL
1.8125 EYE OUTER DIAMETER - DECIMAL
1.0625 EYE INNER DIAMETER - DECIMAL
1-1/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 9000 LB
WEIGHT 0.2 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-3/8 INCH
1-7/8 INCH EYE HEIGHT
1.875 EYE HEIGHT - DECIMAL
1-7/8 EYE HEIGHT - FRACTIONAL
1.375 LENGTH - DECIMAL
1-3/8 LENGTH - FRACTIONAL
1-3/8 INCH THREAD LENGTH
7/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
14 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
1480 LB CAPACITY
1-13/16 INCH EYE OUTER DIAMETER
1-1/16 INCH EYE INNER DIAMETER
1-13/16 EYE OUTER DIAMETER - FRACTIONAL
1.8125 EYE OUTER DIAMETER - DECIMAL
1.0625 EYE INNER DIAMETER - DECIMAL
1-1/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 9000 LB
WEIGHT 0.2 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
Eye Bolt - Non Metric
EB-4T
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-3/8 INCH
1-7/8 INCH EYE HEIGHT
1.875 EYE HEIGHT - DECIMAL
1-7/8 EYE HEIGHT - FRACTIONAL
1.375 LENGTH - DECIMAL
1-3/8 LENGTH - FRACTIONAL
1-3/8 INCH THREAD LENGTH
7/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
14 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
1480 LB CAPACITY
1-13/16 INCH EYE OUTER DIAMETER
1-1/16 INCH EYE INNER DIAMETER
1-13/16 EYE OUTER DIAMETER - FRACTIONAL
1.8125 EYE OUTER DIAMETER - DECIMAL
1.0625 EYE INNER DIAMETER - DECIMAL
1-1/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 9000 LB
WEIGHT 0.2 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- PLAIN TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-3/8 INCH
- 1-7/8 INCH EYE HEIGHT
- 1.875 EYE HEIGHT - DECIMAL
- 1-7/8 EYE HEIGHT - FRACTIONAL
- 1.375 LENGTH - DECIMAL
- 1-3/8 LENGTH - FRACTIONAL
- 1-3/8 INCH THREAD LENGTH
- 7/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 14 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 7/16 NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- 1480 LB CAPACITY
- 1-13/16 INCH EYE OUTER DIAMETER
- 1-1/16 INCH EYE INNER DIAMETER
- 1-13/16 EYE OUTER DIAMETER - FRACTIONAL
- 1.8125 EYE OUTER DIAMETER - DECIMAL
- 1.0625 EYE INNER DIAMETER - DECIMAL
- 1-1/16 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 9000 LB
- WEIGHT 0.2 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-4T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
0.7400 tons (0.6713 metric tons)
|
|
Threaded Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Thread Size
39*
Maximum Load
6.94 tons (6.3 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details