EB-3T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-3T
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/4 INCH
1-21/32 INCH EYE HEIGHT
1.65625 EYE HEIGHT - DECIMAL
1-21/32 EYE HEIGHT - FRACTIONAL
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1-1/4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1080 LB CAPACITY
1-21/32 INCH EYE OUTER DIAMETER
1-1/32 INCH EYE INNER DIAMETER
1-21/32 EYE OUTER DIAMETER - FRACTIONAL
1.65625 EYE OUTER DIAMETER - DECIMAL
1.03125 EYE INNER DIAMETER - DECIMAL
1-1/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 6500 LB
WEIGHT 0.14 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/4 INCH
1-21/32 INCH EYE HEIGHT
1.65625 EYE HEIGHT - DECIMAL
1-21/32 EYE HEIGHT - FRACTIONAL
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1-1/4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1080 LB CAPACITY
1-21/32 INCH EYE OUTER DIAMETER
1-1/32 INCH EYE INNER DIAMETER
1-21/32 EYE OUTER DIAMETER - FRACTIONAL
1.65625 EYE OUTER DIAMETER - DECIMAL
1.03125 EYE INNER DIAMETER - DECIMAL
1-1/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 6500 LB
WEIGHT 0.14 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
Eye Bolt - Non Metric
EB-3T
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/4 INCH
1-21/32 INCH EYE HEIGHT
1.65625 EYE HEIGHT - DECIMAL
1-21/32 EYE HEIGHT - FRACTIONAL
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1-1/4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
1080 LB CAPACITY
1-21/32 INCH EYE OUTER DIAMETER
1-1/32 INCH EYE INNER DIAMETER
1-21/32 EYE OUTER DIAMETER - FRACTIONAL
1.65625 EYE OUTER DIAMETER - DECIMAL
1.03125 EYE INNER DIAMETER - DECIMAL
1-1/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 6500 LB
WEIGHT 0.14 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- PLAIN TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-1/4 INCH
- 1-21/32 INCH EYE HEIGHT
- 1.65625 EYE HEIGHT - DECIMAL
- 1-21/32 EYE HEIGHT - FRACTIONAL
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- 1-1/4 INCH THREAD LENGTH
- 3/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 16 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- 1080 LB CAPACITY
- 1-21/32 INCH EYE OUTER DIAMETER
- 1-1/32 INCH EYE INNER DIAMETER
- 1-21/32 EYE OUTER DIAMETER - FRACTIONAL
- 1.65625 EYE OUTER DIAMETER - DECIMAL
- 1.03125 EYE INNER DIAMETER - DECIMAL
- 1-1/32 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 6500 LB
- WEIGHT 0.14 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-3T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
0.5400 tons (0.4899 metric tons)
|
|
Threaded Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.2300 tons (0.2087 metric tons)
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Maximum Load
22.05 tons (20 metric tons)
Units
Metric
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details