EB-31T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-31T
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
2-3/4 INCH
4-3/4 INCH EYE HEIGHT
4.75 EYE HEIGHT - DECIMAL
4-3/4 EYE HEIGHT - FRACTIONAL
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2-3/4 INCH THREAD LENGTH
1-1/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/8 NOMINAL DIAMETER - FRACTIONAL
1.125 NOMINAL DIAMETER - DECIMAL
10600 LB CAPACITY
4-1/16 INCH EYE OUTER DIAMETER
1-15/16 INCH EYE INNER DIAMETER
1-3/4 INCH SHOULDER/COLLAR DIAMETER
4-1/16 EYE OUTER DIAMETER - FRACTIONAL
4.0625 EYE OUTER DIAMETER - DECIMAL
1.9375 EYE INNER DIAMETER - DECIMAL
1-15/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 60000 LB
WEIGHT 3.33 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
2-3/4 INCH
4-3/4 INCH EYE HEIGHT
4.75 EYE HEIGHT - DECIMAL
4-3/4 EYE HEIGHT - FRACTIONAL
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2-3/4 INCH THREAD LENGTH
1-1/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/8 NOMINAL DIAMETER - FRACTIONAL
1.125 NOMINAL DIAMETER - DECIMAL
10600 LB CAPACITY
4-1/16 INCH EYE OUTER DIAMETER
1-15/16 INCH EYE INNER DIAMETER
1-3/4 INCH SHOULDER/COLLAR DIAMETER
4-1/16 EYE OUTER DIAMETER - FRACTIONAL
4.0625 EYE OUTER DIAMETER - DECIMAL
1.9375 EYE INNER DIAMETER - DECIMAL
1-15/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 60000 LB
WEIGHT 3.33 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
2-3/4 INCH
4-3/4 INCH EYE HEIGHT
4.75 EYE HEIGHT - DECIMAL
4-3/4 EYE HEIGHT - FRACTIONAL
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2-3/4 INCH THREAD LENGTH
1-1/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/8 NOMINAL DIAMETER - FRACTIONAL
1.125 NOMINAL DIAMETER - DECIMAL
10600 LB CAPACITY
4-1/16 INCH EYE OUTER DIAMETER
1-15/16 INCH EYE INNER DIAMETER
1-3/4 INCH SHOULDER/COLLAR DIAMETER
4-1/16 EYE OUTER DIAMETER - FRACTIONAL
4.0625 EYE OUTER DIAMETER - DECIMAL
1.9375 EYE INNER DIAMETER - DECIMAL
1-15/16 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 60000 LB
WEIGHT 3.33 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- SHOULDER TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 2-3/4 INCH
- 4-3/4 INCH EYE HEIGHT
- 4.75 EYE HEIGHT - DECIMAL
- 4-3/4 EYE HEIGHT - FRACTIONAL
- 2.75 LENGTH - DECIMAL
- 2-3/4 LENGTH - FRACTIONAL
- 2-3/4 INCH THREAD LENGTH
- 1-1/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 7 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 1-1/8 NOMINAL DIAMETER - FRACTIONAL
- 1.125 NOMINAL DIAMETER - DECIMAL
- 10600 LB CAPACITY
- 4-1/16 INCH EYE OUTER DIAMETER
- 1-15/16 INCH EYE INNER DIAMETER
- 1-3/4 INCH SHOULDER/COLLAR DIAMETER
- 4-1/16 EYE OUTER DIAMETER - FRACTIONAL
- 4.0625 EYE OUTER DIAMETER - DECIMAL
- 1.9375 EYE INNER DIAMETER - DECIMAL
- 1-15/16 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 60000 LB
- WEIGHT 3.33 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-31T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
5.3 tons (4.81 metric tons)
|
|
Threaded Length
|
2.75 inch (69.85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.3400 tons (0.3084 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
High tensile steel
Maximum Load
1.54 tons (1.4 metric tons)
View Details