EB-29T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-29T
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
2-1/4 INCH
3-3/4 INCH EYE HEIGHT
3.75 EYE HEIGHT - DECIMAL
3-3/4 EYE HEIGHT - FRACTIONAL
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
2-1/4 INCH THREAD LENGTH
7/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
9 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
6400 LB CAPACITY
3-1/4 INCH EYE OUTER DIAMETER
1-5/8 INCH EYE INNER DIAMETER
1-7/16 INCH SHOULDER/COLLAR DIAMETER
3-1/4 EYE OUTER DIAMETER - FRACTIONAL
3.25 EYE OUTER DIAMETER - DECIMAL
1.625 EYE INNER DIAMETER - DECIMAL
1-5/8 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 35000 LB
WEIGHT 1.62 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
2-1/4 INCH
3-3/4 INCH EYE HEIGHT
3.75 EYE HEIGHT - DECIMAL
3-3/4 EYE HEIGHT - FRACTIONAL
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
2-1/4 INCH THREAD LENGTH
7/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
9 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
6400 LB CAPACITY
3-1/4 INCH EYE OUTER DIAMETER
1-5/8 INCH EYE INNER DIAMETER
1-7/16 INCH SHOULDER/COLLAR DIAMETER
3-1/4 EYE OUTER DIAMETER - FRACTIONAL
3.25 EYE OUTER DIAMETER - DECIMAL
1.625 EYE INNER DIAMETER - DECIMAL
1-5/8 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 35000 LB
WEIGHT 1.62 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
2-1/4 INCH
3-3/4 INCH EYE HEIGHT
3.75 EYE HEIGHT - DECIMAL
3-3/4 EYE HEIGHT - FRACTIONAL
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
2-1/4 INCH THREAD LENGTH
7/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
9 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
6400 LB CAPACITY
3-1/4 INCH EYE OUTER DIAMETER
1-5/8 INCH EYE INNER DIAMETER
1-7/16 INCH SHOULDER/COLLAR DIAMETER
3-1/4 EYE OUTER DIAMETER - FRACTIONAL
3.25 EYE OUTER DIAMETER - DECIMAL
1.625 EYE INNER DIAMETER - DECIMAL
1-5/8 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 35000 LB
WEIGHT 1.62 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- SHOULDER TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 2-1/4 INCH
- 3-3/4 INCH EYE HEIGHT
- 3.75 EYE HEIGHT - DECIMAL
- 3-3/4 EYE HEIGHT - FRACTIONAL
- 2.25 LENGTH - DECIMAL
- 2-1/4 LENGTH - FRACTIONAL
- 2-1/4 INCH THREAD LENGTH
- 7/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 9 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- 6400 LB CAPACITY
- 3-1/4 INCH EYE OUTER DIAMETER
- 1-5/8 INCH EYE INNER DIAMETER
- 1-7/16 INCH SHOULDER/COLLAR DIAMETER
- 3-1/4 EYE OUTER DIAMETER - FRACTIONAL
- 3.25 EYE OUTER DIAMETER - DECIMAL
- 1.625 EYE INNER DIAMETER - DECIMAL
- 1-5/8 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 35000 LB
- WEIGHT 1.62 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-29T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
3.2 tons (2.9 metric tons)
|
|
Threaded Length
|
2.25 inch (57.15 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
Features
Swivel
Thread Size
M16 x 2.0
Maximum Load
1.65 tons (1.5 metric tons)
View Details
Rating
Load Rated
Material
High tensile steel
Maximum Load
0.4409 tons (0.4000 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details