EB-25T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-25T
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/2 INCH
2-17/32 INCH EYE HEIGHT
2.53125 EYE HEIGHT - DECIMAL
2-17/32 EYE HEIGHT - FRACTIONAL
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
1-1/2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1960 LB CAPACITY
2-1/32 INCH EYE OUTER DIAMETER
1-5/32 INCH EYE INNER DIAMETER
29/32 INCH SHOULDER/COLLAR DIAMETER
2-1/32 EYE OUTER DIAMETER - FRACTIONAL
2.03125 EYE OUTER DIAMETER - DECIMAL
1.15625 EYE INNER DIAMETER - DECIMAL
1-5/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 12000 LB
WEIGHT 0.37 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/2 INCH
2-17/32 INCH EYE HEIGHT
2.53125 EYE HEIGHT - DECIMAL
2-17/32 EYE HEIGHT - FRACTIONAL
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
1-1/2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1960 LB CAPACITY
2-1/32 INCH EYE OUTER DIAMETER
1-5/32 INCH EYE INNER DIAMETER
29/32 INCH SHOULDER/COLLAR DIAMETER
2-1/32 EYE OUTER DIAMETER - FRACTIONAL
2.03125 EYE OUTER DIAMETER - DECIMAL
1.15625 EYE INNER DIAMETER - DECIMAL
1-5/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 12000 LB
WEIGHT 0.37 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
SHOULDER TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/2 INCH
2-17/32 INCH EYE HEIGHT
2.53125 EYE HEIGHT - DECIMAL
2-17/32 EYE HEIGHT - FRACTIONAL
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
1-1/2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1960 LB CAPACITY
2-1/32 INCH EYE OUTER DIAMETER
1-5/32 INCH EYE INNER DIAMETER
29/32 INCH SHOULDER/COLLAR DIAMETER
2-1/32 EYE OUTER DIAMETER - FRACTIONAL
2.03125 EYE OUTER DIAMETER - DECIMAL
1.15625 EYE INNER DIAMETER - DECIMAL
1-5/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 12000 LB
WEIGHT 0.37 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- SHOULDER TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-1/2 INCH
- 2-17/32 INCH EYE HEIGHT
- 2.53125 EYE HEIGHT - DECIMAL
- 2-17/32 EYE HEIGHT - FRACTIONAL
- 1.5 LENGTH - DECIMAL
- 1-1/2 LENGTH - FRACTIONAL
- 1-1/2 INCH THREAD LENGTH
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 13 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 1960 LB CAPACITY
- 2-1/32 INCH EYE OUTER DIAMETER
- 1-5/32 INCH EYE INNER DIAMETER
- 29/32 INCH SHOULDER/COLLAR DIAMETER
- 2-1/32 EYE OUTER DIAMETER - FRACTIONAL
- 2.03125 EYE OUTER DIAMETER - DECIMAL
- 1.15625 EYE INNER DIAMETER - DECIMAL
- 1-5/32 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 12000 LB
- WEIGHT 0.37 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-25T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
0.9800 tons (0.8890 metric tons)
|
|
Threaded Length
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; Carbon Steel
Maximum Load
0.1500 tons (0.1361 metric tons)
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Material
High tensile steel
Maximum Load
6.06 tons (5.5 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details