EB-12T -- EYE BOLT - NON METRIC
Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-12T
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
3-1/2 INCH
4 INCH EYE HEIGHT
4 EYE HEIGHT - DECIMAL
4 EYE HEIGHT - FRACTIONAL
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
3-1/2 INCH THREAD LENGTH
1-1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
13400 LB CAPACITY
4-15/32 INCH EYE OUTER DIAMETER
2-5/32 INCH EYE INNER DIAMETER
4-15/32 EYE OUTER DIAMETER - FRACTIONAL
4.46875 EYE OUTER DIAMETER - DECIMAL
2.15625 EYE INNER DIAMETER - DECIMAL
2-5/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 75000 LB
WEIGHT 3.96 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
-
Snap-on Industrial Brands
Datasheet
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
3-1/2 INCH
4 INCH EYE HEIGHT
4 EYE HEIGHT - DECIMAL
4 EYE HEIGHT - FRACTIONAL
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
3-1/2 INCH THREAD LENGTH
1-1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
13400 LB CAPACITY
4-15/32 INCH EYE OUTER DIAMETER
2-5/32 INCH EYE INNER DIAMETER
4-15/32 EYE OUTER DIAMETER - FRACTIONAL
4.46875 EYE OUTER DIAMETER - DECIMAL
2.15625 EYE INNER DIAMETER - DECIMAL
2-5/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 75000 LB
WEIGHT 3.96 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
3-1/2 INCH
4 INCH EYE HEIGHT
4 EYE HEIGHT - DECIMAL
4 EYE HEIGHT - FRACTIONAL
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
3-1/2 INCH THREAD LENGTH
1-1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
7 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
13400 LB CAPACITY
4-15/32 INCH EYE OUTER DIAMETER
2-5/32 INCH EYE INNER DIAMETER
4-15/32 EYE OUTER DIAMETER - FRACTIONAL
4.46875 EYE OUTER DIAMETER - DECIMAL
2.15625 EYE INNER DIAMETER - DECIMAL
2-5/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 75000 LB
WEIGHT 3.96 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- PLAIN TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 3-1/2 INCH
- 4 INCH EYE HEIGHT
- 4 EYE HEIGHT - DECIMAL
- 4 EYE HEIGHT - FRACTIONAL
- 3.5 LENGTH - DECIMAL
- 3-1/2 LENGTH - FRACTIONAL
- 3-1/2 INCH THREAD LENGTH
- 1-1/4 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 7 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 1-1/4 NOMINAL DIAMETER - FRACTIONAL
- 1.25 NOMINAL DIAMETER - DECIMAL
- 13400 LB CAPACITY
- 4-15/32 INCH EYE OUTER DIAMETER
- 2-5/32 INCH EYE INNER DIAMETER
- 4-15/32 EYE OUTER DIAMETER - FRACTIONAL
- 4.46875 EYE OUTER DIAMETER - DECIMAL
- 2.15625 EYE INNER DIAMETER - DECIMAL
- 2-5/32 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 75000 LB
- WEIGHT 3.96 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
EB-12T |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
6.7 tons (6.08 metric tons)
|
|
Threaded Length
|
3.5 inch (88.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.2300 tons (0.2087 metric tons)
View Details
Features
Swivel
Thread Size
5/8-11 In
Maximum Load
0.7500 tons (0.6804 metric tons)
View Details
Rating
Non-load Rated
Material
Stainless Steel; Stainless steel AISI 316
Maximum Load
0.1543 tons (0.1400 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details