Snap-on Industrial Brands Drive Socket BMD-625

Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-7/8 INCH OVERALL LENGTH 1-9/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 19/32 INCH WEIGHT 0.56 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM BMD MODEL
Datasheet
Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-7/8 INCH OVERALL LENGTH 1-9/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 19/32 INCH WEIGHT 0.56 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM BMD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - BMD-625 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
BMD-625
Drive Socket BMD-625
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-7/8 INCH OVERALL LENGTH 1-9/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 19/32 INCH WEIGHT 0.56 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM BMD MODEL
  • 6-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 1-9/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 25 MM SOCKET END SIZE
  • 25 SOCKET END SIZE IN MM
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 19/32 INCH
  • WEIGHT 0.56 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
  • BMD MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number BMD-625
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-13-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details