SLOTTED TYPE
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
23/64 INCH W X 0.061 INCH THK BIT SIZE
23/64 INCH W X 0.061 INCH THK BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-10A-3S SCREWDRIVER BIT SOCKET
Datasheet
Description
SLOTTED TYPE
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
23/64 INCH W X 0.061 INCH THK BIT SIZE
23/64 INCH W X 0.061 INCH THK BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-10A-3S SCREWDRIVER BIT SOCKET
SLOTTED TYPE
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
23/64 INCH W X 0.061 INCH THK BIT SIZE
23/64 INCH W X 0.061 INCH THK BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH SA-10A-3S SCREWDRIVER BIT SOCKET
SLOTTED TYPE
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
23/64 INCH W X 0.061 INCH THK BIT SIZE
23/64 INCH W X 0.061 INCH THK BIT SIZE - FRACTIONAL