Snap-on Industrial Brands Drive Bit BITH03T01

Description
HEX TYPE 1.07 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/32 INCH BIT SIZE 0.09375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH BA-3A HEX BIT SOCKET
Datasheet
Description
HEX TYPE 1.07 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/32 INCH BIT SIZE 0.09375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH BA-3A HEX BIT SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Drive Bit
BITH03T01
Drive Bit BITH03T01
HEX TYPE 1.07 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 3/32 INCH BIT SIZE 0.09375 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND FOR USE WITH BA-3A HEX BIT SOCKET
  • HEX TYPE
  • 1.07 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 3/32 INCH BIT SIZE
  • 0.09375 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FOR USE WITH BA-3A HEX BIT SOCKET
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number BITH03T01
Product Name Drive Bit
Unlock Full Specs
to access all available technical data