3 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
BALL-HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 8
WEIGHT 1.38 LB
Proto® Industrial Tools
Done
Datasheet
Description
3 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
BALL-HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 8
WEIGHT 1.38 LB
3 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
BALL-HEX BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES CLIP RAIL
NUMBER OF PIECES 8
WEIGHT 1.38 LB
3 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
3 MM, 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES