Bahco Trolleys BASIC

Description
26" TROLLEY WITH 3 INLAYS
Request a Quote
Description
26" TROLLEY WITH 3 INLAYS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 192564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
192564
Trolleys 192564
26" TROLLEY WITH 3 INLAYS

26" TROLLEY WITH 3 INLAYS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 192564
Product Name Trolleys
Capacity 66 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details