RS Components, Ltd. Trolleys 6693746

Description
RS PRO KT-707E Trolley
Request a Quote
Description
RS PRO KT-707E Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 6693746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
6693746
Trolleys 6693746
RS PRO KT-707E Trolley

RS PRO KT-707E Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 6693746
Product Name Trolleys
Capacity 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 3303740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 22 inch (570 mm)
View Details
Trolleys - 2728834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 27 inch (690 mm)
View Details
Dollies - 3890014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (610 mm)
View Details
Platform Trolleys - 4442486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 882 lbs (400 kg)
Material Steel
Length 41 inch (1050 mm)
View Details