Snap-on Industrial Brands Drive Socket B-409

Description
4 POINT TYPE 1.03125 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 11933 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH
Datasheet
Description
4 POINT TYPE 1.03125 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 11933 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - B-409 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
B-409
Drive Socket B-409
4 POINT TYPE 1.03125 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 11933 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 5/16 INCH
  • 4 POINT TYPE
  • 1.03125 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 11933 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number B-409
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details