Bahco Wrenches 8073C

Description
12"" Chrome Adjustable Wrench
Request a Quote
Description
12"" Chrome Adjustable Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 6566360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
6566360
Wrenches 6566360
12"" Chrome Adjustable Wrench

12"" Chrome Adjustable Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 6566360
Product Name Wrenches
Wrench Length 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details