Snap-on Industrial Brands Drive Socket 7M-670

Description
6 POINT TYPE 3.875 INCH OVERALL LENGTH 3.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 70 MM SOCKET END SIZE 70 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 1 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3.875 INCH OVERALL LENGTH 3.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 70 MM SOCKET END SIZE 70 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 1 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7M-670 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7M-670
Drive Socket 7M-670
6 POINT TYPE 3.875 INCH OVERALL LENGTH 3.75 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 70 MM SOCKET END SIZE 70 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 1 13/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3.875 INCH OVERALL LENGTH
  • 3.75 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 70 MM SOCKET END SIZE
  • 70 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 13/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7M-670
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121116 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details