Snap-on Industrial Brands Drive Socket 7M-630

Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 2.125 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 11/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 2.25 INCH OVERALL LENGTH 2.125 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 11/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 7M-630 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
7M-630
Drive Socket 7M-630
6 POINT TYPE 2.25 INCH OVERALL LENGTH 2.125 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 11/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 2.25 INCH OVERALL LENGTH
  • 2.125 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 30 MM SOCKET END SIZE
  • 30 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 11/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 7M-630
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
1/2
Specs
Product Type Individual Socket
View Details
40TX/ 44KTX/15/6 - Socket set TORX® 1/4
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details