Snap-on Industrial Brands Drive Socket 6520190

Description
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 1.5 INCH OVERALL LENGTH 40976 INCH DRIVE END SIZE 19 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Datasheet
Description
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 1.5 INCH OVERALL LENGTH 40976 INCH DRIVE END SIZE 19 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 6520190 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
6520190
Drive Socket 6520190
12 POINT TYPE CHROME VANADIUM STEEL MATERIAL 1.5 INCH OVERALL LENGTH 40976 INCH DRIVE END SIZE 19 INCH SOCKET END SIZE BAHCO[R] BRAND BODY STYLE TAPER WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • 12 POINT TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 1.5 INCH OVERALL LENGTH
  • 40976 INCH DRIVE END SIZE
  • 19 INCH SOCKET END SIZE
  • BAHCO[R] BRAND
  • BODY STYLE TAPER
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 6520190
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 2-616 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details