Snap-on Industrial Brands Drive Socket 6-662

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-5/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.9375 SOCKET END SIZE - DECIMAL 1-15/16 SOCKET END SIZE - FRACTIONAL 1-15/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/8 INCH WEIGHT 2.06 LB MATERIAL INDUSTRIALLY TESTED ALLOY USED WITH RETAINER PIN AND O-RING DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 6 MODEL
Datasheet
Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-5/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.9375 SOCKET END SIZE - DECIMAL 1-15/16 SOCKET END SIZE - FRACTIONAL 1-15/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/8 INCH WEIGHT 2.06 LB MATERIAL INDUSTRIALLY TESTED ALLOY USED WITH RETAINER PIN AND O-RING DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 6-662 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
6-662
Drive Socket 6-662
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-5/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.9375 SOCKET END SIZE - DECIMAL 1-15/16 SOCKET END SIZE - FRACTIONAL 1-15/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DEPTH 1-1/8 INCH WEIGHT 2.06 LB MATERIAL INDUSTRIALLY TESTED ALLOY USED WITH RETAINER PIN AND O-RING DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 6 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 2-5/8 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1.9375 SOCKET END SIZE - DECIMAL
  • 1-15/16 SOCKET END SIZE - FRACTIONAL
  • 1-15/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DEPTH 1-1/8 INCH
  • WEIGHT 2.06 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • USED WITH RETAINER PIN AND O-RING
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 6-662
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details