6-113 -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
6-113
Description
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 13 INCH
OVERALL LENGTH - DECIMAL 13
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 13
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 2.23 LB
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 13 INCH
OVERALL LENGTH - DECIMAL 13
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 13
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 2.23 LB
Datasheet
Suppliers
Socket Wrench Extension
6-113
DRIVE TYPE SQUARE
MATERIAL FORGED HEAT TREATED ALLOY STEEL
OVERALL LENGTH 13 INCH
OVERALL LENGTH - DECIMAL 13
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 13
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
TYPE IMPACT
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
WEIGHT 2.23 LB
- DRIVE TYPE SQUARE
- MATERIAL FORGED HEAT TREATED ALLOY STEEL
- OVERALL LENGTH 13 INCH
- OVERALL LENGTH - DECIMAL 13
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 13
- SIZE 3/4 INCH
- SIZE - DECIMAL .75
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/4
- TYPE IMPACT
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
- WEIGHT 2.23 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
6-113 |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data