Snap-on Industrial Brands Manual Hydraulic Pump 5HD2S100

Description
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 32.2 LB WEIGHT 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
Datasheet
Description
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 32.2 LB WEIGHT 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hydraulic Pump - 5HD2S100 - Snap-on Industrial Brands
Kenosha, WI, USA
Manual Hydraulic Pump
5HD2S100
Manual Hydraulic Pump 5HD2S100
HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 32.2 LB WEIGHT 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
  • HAND TYPE
  • 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE
  • DOUBLE ACTING CYLINDER APPLICATION
  • 32.2 LB WEIGHT
  • 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF END CONNECTION
  • TWO SPEED OPTION
  • 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT
  • TWO STAGE(S)
  • 132 LB HANDLE EFFORT
  • WILLIAMS[R] BRAND
  • VALVE CONFIGURATION 4 WAY
  • PISTON STROKE 0.82 INCH
  • OIL CAPACITY 128 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 5HD2S100
Product Name Manual Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details