DOUBLE WALL, MOBILE TYPE
STAINLESS STEEL MATERIAL
BLUE COLOR
80 7/32 INCH
43 1/6 INCH
24 9/16 INCH
29477 CU INCH CAPACITY
21 DRAWER(S)
WILLIAMS[R] BRAND
Snap-on Industrial Brands
Done
Datasheet
Description
DOUBLE WALL, MOBILE TYPE
STAINLESS STEEL MATERIAL
BLUE COLOR
80 7/32 INCH
43 1/6 INCH
24 9/16 INCH
29477 CU INCH CAPACITY
21 DRAWER(S)
WILLIAMS[R] BRAND
DOUBLE WALL, MOBILE TYPE
STAINLESS STEEL MATERIAL
BLUE COLOR
80 7/32 INCH
43 1/6 INCH
24 9/16 INCH
29477 CU INCH CAPACITY
21 DRAWER(S)
WILLIAMS[R] BRAND