Snap-on Industrial Brands Tool Chest/Cabinet 50887

Description
TRIPLE WALL, MOBILE TYPE RED COLOR 35 INCH 42 INCH 18 3/4 INCH 14230 CU INCH CAPACITY 6 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
TRIPLE WALL, MOBILE TYPE RED COLOR 35 INCH 42 INCH 18 3/4 INCH 14230 CU INCH CAPACITY 6 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50887 - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50887
Tool Chest/Cabinet 50887
TRIPLE WALL, MOBILE TYPE RED COLOR 35 INCH 42 INCH 18 3/4 INCH 14230 CU INCH CAPACITY 6 DRAWER(S) WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • TRIPLE WALL, MOBILE TYPE
  • RED COLOR
  • 35 INCH
  • 42 INCH
  • 18 3/4 INCH
  • 14230 CU INCH CAPACITY
  • 6 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50887
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 217950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyamide, Polypropylene
Height 3.15 inch (80 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details