Snap-on Industrial Brands Tool Chest/Cabinet 50885B

Description
TRIPLE WALL, MOBILE TYPE BLACK COLOR 53 1/2 INCH 43 INCH 24 1/2 INCH 25304 CU INCH CAPACITY WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
TRIPLE WALL, MOBILE TYPE BLACK COLOR 53 1/2 INCH 43 INCH 24 1/2 INCH 25304 CU INCH CAPACITY WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50885B - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50885B
Tool Chest/Cabinet 50885B
TRIPLE WALL, MOBILE TYPE BLACK COLOR 53 1/2 INCH 43 INCH 24 1/2 INCH 25304 CU INCH CAPACITY WILLIAMS[R] BRAND DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • TRIPLE WALL, MOBILE TYPE
  • BLACK COLOR
  • 53 1/2 INCH
  • 43 INCH
  • 24 1/2 INCH
  • 25304 CU INCH CAPACITY
  • WILLIAMS[R] BRAND
  • DRAWER MATERIAL 18 GAUGE HEAVY DUTY STEEL
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50885B
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Punching tool storage - N5PAEG-5803L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details