Snap-on Industrial Brands Tool Chest/Cabinet 50792BL

Description
DOUBLE WALL TYPE STEEL MATERIAL BLUE COLOR 14 INCH 33 1/2 INCH 18 INCH 8668 CU INCH CAPACITY WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL TYPE STEEL MATERIAL BLUE COLOR 14 INCH 33 1/2 INCH 18 INCH 8668 CU INCH CAPACITY WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Tool Chest/Cabinet
50792BL
Tool Chest/Cabinet 50792BL
DOUBLE WALL TYPE STEEL MATERIAL BLUE COLOR 14 INCH 33 1/2 INCH 18 INCH 8668 CU INCH CAPACITY WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • DOUBLE WALL TYPE
  • STEEL MATERIAL
  • BLUE COLOR
  • 14 INCH
  • 33 1/2 INCH
  • 18 INCH
  • 8668 CU INCH CAPACITY
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50792BL
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Boxes - 2821183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Phenolic Resin; Resin
Height 8.07 inch (205 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details