Snap-on Industrial Brands Tool Chest/Cabinet 50767

Description
DOUBLE WALL, MOBILE TYPE STEEL MATERIAL RED COLOR 27 INCH 31 1/2 INCH 18 3/4 INCH 5193 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL, MOBILE TYPE STEEL MATERIAL RED COLOR 27 INCH 31 1/2 INCH 18 3/4 INCH 5193 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50767 - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50767
Tool Chest/Cabinet 50767
DOUBLE WALL, MOBILE TYPE STEEL MATERIAL RED COLOR 27 INCH 31 1/2 INCH 18 3/4 INCH 5193 CU INCH CAPACITY 5 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • DOUBLE WALL, MOBILE TYPE
  • STEEL MATERIAL
  • RED COLOR
  • 27 INCH
  • 31 1/2 INCH
  • 18 3/4 INCH
  • 5193 CU INCH CAPACITY
  • 5 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50767
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Features Portable
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2749186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Steel
Height 6.30 inch (160 mm)
View Details