DOUBLE WALL, MOBILE TYPE
STEEL MATERIAL
BLUE COLOR
56 1/2 INCH
39 1/2 INCH
24 INCH
21866 CU INCH CAPACITY
10 DRAWER(S)
WILLIAMS[R] BRAND
DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Snap-on Industrial Brands
Done
Datasheet
Description
DOUBLE WALL, MOBILE TYPE
STEEL MATERIAL
BLUE COLOR
56 1/2 INCH
39 1/2 INCH
24 INCH
21866 CU INCH CAPACITY
10 DRAWER(S)
WILLIAMS[R] BRAND
DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
DOUBLE WALL, MOBILE TYPE
STEEL MATERIAL
BLUE COLOR
56 1/2 INCH
39 1/2 INCH
24 INCH
21866 CU INCH CAPACITY
10 DRAWER(S)
WILLIAMS[R] BRAND
DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM