Snap-on Industrial Brands Tool Chest/Cabinet 50741BL

Description
DOUBLE WALL TYPE STEEL MATERIAL BLUE COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL TYPE STEEL MATERIAL BLUE COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50741BL - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50741BL
Tool Chest/Cabinet 50741BL
DOUBLE WALL TYPE STEEL MATERIAL BLUE COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • DOUBLE WALL TYPE
  • STEEL MATERIAL
  • BLUE COLOR
  • 40 7/8 INCH
  • 10 1/4 INCH
  • 16 INCH
  • 6387 CU INCH CAPACITY
  • 10 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50741BL
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Stationary drawer cabinets - R5ACG-3405 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Tool Bags - 2148933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 13.78 inch (350 mm)
View Details