Snap-on Industrial Brands Tool Chest/Cabinet 50741

Description
DOUBLE WALL TYPE STEEL MATERIAL RED COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet
Description
DOUBLE WALL TYPE STEEL MATERIAL RED COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 50741 - Snap-on Industrial Brands
Kenosha, WI, USA
Tool Chest/Cabinet
50741
Tool Chest/Cabinet 50741
DOUBLE WALL TYPE STEEL MATERIAL RED COLOR 40 7/8 INCH 10 1/4 INCH 16 INCH 6387 CU INCH CAPACITY 10 DRAWER(S) WILLIAMS[R] BRAND DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
  • DOUBLE WALL TYPE
  • STEEL MATERIAL
  • RED COLOR
  • 40 7/8 INCH
  • 10 1/4 INCH
  • 16 INCH
  • 6387 CU INCH CAPACITY
  • 10 DRAWER(S)
  • WILLIAMS[R] BRAND
  • DRAWER HANDLE MATERIAL EXTRUDED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Cabinets and Casework
Product Number 50741
Product Name Tool Chest/Cabinet
Use Industrial
Type Tool Cabinet
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 179836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 600 Denier Fabric
Height 5.00 inch (127 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details