50721 -- TOOL CHEST/CABINET
Snap-on Industrial Brands
Tool Chest/Cabinet
50721
Description
MOBILE TYPE
STEEL MATERIAL
BLACK COLOR
33 5/8 INCH
35 5/8 INCH
19 5/8 INCH
3 DRAWER(S)
WILLIAMS[R] BRAND
WITH LID
CASTER SIZE 4 INCH X 1 INCH
-
Snap-on Industrial Brands
Datasheet
Description
MOBILE TYPE
STEEL MATERIAL
BLACK COLOR
33 5/8 INCH
35 5/8 INCH
19 5/8 INCH
3 DRAWER(S)
WILLIAMS[R] BRAND
WITH LID
CASTER SIZE 4 INCH X 1 INCH
Datasheet
Suppliers
MOBILE TYPE
STEEL MATERIAL
BLACK COLOR
33 5/8 INCH
35 5/8 INCH
19 5/8 INCH
3 DRAWER(S)
WILLIAMS[R] BRAND
WITH LID
CASTER SIZE 4 INCH X 1 INCH
- MOBILE TYPE
- STEEL MATERIAL
- BLACK COLOR
- 33 5/8 INCH
- 35 5/8 INCH
- 19 5/8 INCH
- 3 DRAWER(S)
- WILLIAMS[R] BRAND
- WITH LID
- CASTER SIZE 4 INCH X 1 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
50721 |
|
Product Name
|
Tool Chest/Cabinet |
|
Use
|
Industrial
|
|
Type
|
Tool Cabinet
|
|
Features
|
Portable
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Tool Cabinet
Material
Polypropylene (PP); Polypropylene
Height
7.48 inch (190 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details