Snap-on Industrial Brands Hand File 4-187-06-2-2

Description
TAPER TYPE 6 INCH BLADE LENGTH 0.276 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 56 WEIGHT 3.4 OZ BLADE LENGTH - DECIMAL - UOM IN 187 MODEL
Datasheet
Description
TAPER TYPE 6 INCH BLADE LENGTH 0.276 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 56 WEIGHT 3.4 OZ BLADE LENGTH - DECIMAL - UOM IN 187 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 4-187-06-2-2
TAPER TYPE 6 INCH BLADE LENGTH 0.276 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 56 WEIGHT 3.4 OZ BLADE LENGTH - DECIMAL - UOM IN 187 MODEL
  • TAPER TYPE
  • 6 INCH BLADE LENGTH
  • 0.276 INCH BLADE WIDTH
  • 6 BLADE LENGTH - DECIMAL
  • 6 BLADE LENGTH - FRACTIONAL
  • TRIANGULAR SHAPE
  • POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL
  • SINGLE CUT TYPE
  • SECOND COARSENESS
  • SANDVIK. BRAND
  • FOR SHARPENING
  • TEETH PER INCH 56
  • WEIGHT 3.4 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 187 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 4-187-06-2-2
Product Name Hand File
Shape / Type Three Square (Triangular)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Three square
Cut Style / Teeth Type Second cut
Length 11.81 inch (300 mm)
View Details
Swiss Die Sinker Riffler - SDS982 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #982 Swiss
View Details
Finishing/Polishing Equipment - Heavy-Duty Moldmakers' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Makers; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 12 inch (305 mm)
View Details