Snap-on Industrial Brands Hand File 4-186-08-2-0

Description
TAPER TYPE 8 INCH BLADE LENGTH 0.48 INCH BLADE WIDTH 8 BLADE LENGTH - DECIMAL 8 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 43 WEIGHT 3.7 OZ BLADE LENGTH - DECIMAL - UOM IN 186 MODEL
Datasheet
Description
TAPER TYPE 8 INCH BLADE LENGTH 0.48 INCH BLADE WIDTH 8 BLADE LENGTH - DECIMAL 8 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 43 WEIGHT 3.7 OZ BLADE LENGTH - DECIMAL - UOM IN 186 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 4-186-08-2-0
TAPER TYPE 8 INCH BLADE LENGTH 0.48 INCH BLADE WIDTH 8 BLADE LENGTH - DECIMAL 8 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 43 WEIGHT 3.7 OZ BLADE LENGTH - DECIMAL - UOM IN 186 MODEL
  • TAPER TYPE
  • 8 INCH BLADE LENGTH
  • 0.48 INCH BLADE WIDTH
  • 8 BLADE LENGTH - DECIMAL
  • 8 BLADE LENGTH - FRACTIONAL
  • TRIANGULAR SHAPE
  • SINGLE CUT TYPE
  • SECOND COARSENESS
  • SANDVIK. BRAND
  • FOR SHARPENING
  • TEETH PER INCH 43
  • WEIGHT 3.7 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 186 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 4-186-08-2-0
Product Name Hand File
Shape / Type Three Square (Triangular)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Straight
Cut Style / Teeth Type Second
Length 7.87 inch (200 mm)
View Details
Tell Needle Files -  - DME Company
Specs
Shape / Type Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Barrette; Knife; Warding; Needle; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut Medium (optional feature); Fine (optional feature)
View Details
12800 - Set warding files - 72230001 - Stahlwille North America
Specs
Shape / Type Warding
Length 3.94 inch (100 mm)
View Details