Snap-on Industrial Brands Hand File 4-183-07-2-0

Description
TAPER TYPE 7 INCH BLADE LENGTH 0.512 INCH BLADE WIDTH 7 BLADE LENGTH - DECIMAL 7 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 41 WEIGHT 3.7 OZ BLADE LENGTH - DECIMAL - UOM IN 183 MODEL
Datasheet
Description
TAPER TYPE 7 INCH BLADE LENGTH 0.512 INCH BLADE WIDTH 7 BLADE LENGTH - DECIMAL 7 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 41 WEIGHT 3.7 OZ BLADE LENGTH - DECIMAL - UOM IN 183 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 4-183-07-2-0
TAPER TYPE 7 INCH BLADE LENGTH 0.512 INCH BLADE WIDTH 7 BLADE LENGTH - DECIMAL 7 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE SINGLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR SHARPENING TEETH PER INCH 41 WEIGHT 3.7 OZ BLADE LENGTH - DECIMAL - UOM IN 183 MODEL
  • TAPER TYPE
  • 7 INCH BLADE LENGTH
  • 0.512 INCH BLADE WIDTH
  • 7 BLADE LENGTH - DECIMAL
  • 7 BLADE LENGTH - FRACTIONAL
  • TRIANGULAR SHAPE
  • SINGLE CUT TYPE
  • SECOND COARSENESS
  • SANDVIK. BRAND
  • FOR SHARPENING
  • TEETH PER INCH 41
  • WEIGHT 3.7 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 183 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 4-183-07-2-0
Product Name Hand File
Shape / Type Three Square (Triangular)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Flat; Flat
Cut Style / Teeth Type Second
Length 9.84 inch (250 mm)
View Details
Swiss Die Sinker Riffler - SDS902 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut Coarse; Medium; Fine; 6" #902 Swiss
View Details
Finishing/Polishing Equipment - Die Sinkers' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Sinkers; Riffler; Equaling
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 6 inch (152 mm)
View Details