Snap-on Industrial Brands Drive Socket 39652

Description
6 POINT TYPE 2.75 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/16 INCH
Datasheet
Description
6 POINT TYPE 2.75 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 39652 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
39652
Drive Socket 39652
6 POINT TYPE 2.75 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1/16 INCH
  • 6 POINT TYPE
  • 2.75 INCH OVERALL LENGTH
  • 2.375 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1.625 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 39652
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details