Snap-on Industrial Brands Drive Socket 39648

Description
6 POINT TYPE 2.625 INCH OVERALL LENGTH 2.34375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.5 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 15/16 INCH
Datasheet
Description
6 POINT TYPE 2.625 INCH OVERALL LENGTH 2.34375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.5 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 39648 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
39648
Drive Socket 39648
6 POINT TYPE 2.625 INCH OVERALL LENGTH 2.34375 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.5 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 15/16 INCH
  • 6 POINT TYPE
  • 2.625 INCH OVERALL LENGTH
  • 2.34375 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1.5 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 39648
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details