Snap-on Industrial Brands Hole Saw 3832-41

Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-5/8 INCH DIAMETER 1.625 DIAMETER - DECIMAL 1-5/8 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
Datasheet
Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-5/8 INCH DIAMETER 1.625 DIAMETER - DECIMAL 1-5/8 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Hole Saw
3832-41
Hole Saw 3832-41
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-5/8 INCH DIAMETER 1.625 DIAMETER - DECIMAL 1-5/8 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-5/8 INCH DIAMETER
  • 1.625 DIAMETER - DECIMAL
  • 1-5/8 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 5/8 INCH-18 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3832-41
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010016 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details