Snap-on Industrial Brands Hole Saw 3832-25

Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 1 DIAMETER - DECIMAL 1 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
Datasheet
Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 1 DIAMETER - DECIMAL 1 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 3832-25 - Snap-on Industrial Brands
Kenosha, WI, USA
Hole Saw
3832-25
Hole Saw 3832-25
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 1 DIAMETER - DECIMAL 1 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1 INCH DIAMETER
  • 1 DIAMETER - DECIMAL
  • 1 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 1/2 INCH-20 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3832-25
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 7.87 inch (200 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714048-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Hole Saw - 86288 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details