Snap-on Industrial Brands Drive Bit 38218

Description
HEX TYPE 3 1/2 INCH OVERALL LENGTH 1 3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 0.75 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 9/16 INCH BIT SIZE 0.5625 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND
Datasheet
Description
HEX TYPE 3 1/2 INCH OVERALL LENGTH 1 3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 0.75 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 9/16 INCH BIT SIZE 0.5625 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38218 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
38218
Drive Bit 38218
HEX TYPE 3 1/2 INCH OVERALL LENGTH 1 3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 0.75 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE 9/16 INCH BIT SIZE 0.5625 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND
  • HEX TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 1 3/4 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 0.75 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • 9/16 INCH BIT SIZE
  • 0.5625 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 38218
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products