Snap-on Industrial Brands Drive Socket 38122

Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
6 POINT TYPE 2 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 38122 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
38122
Drive Socket 38122
6 POINT TYPE 2 INCH OVERALL LENGTH 1.625 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 41229 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 6 POINT TYPE
  • 2 INCH OVERALL LENGTH
  • 1.625 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 41229 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 38122
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1620302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Bi-hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
15 Pieces 6 Point Metric Impact Universal Joint Socket Set - 36815 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details